Rowenta logo

Rowenta Silent Comfort 3-in-1 HQ8120 Indoor Silver 2400 W Fan electric space heater

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132556
Info modified on:
16 Feb 2025, 18:05:35
Short summary description Rowenta Silent Comfort 3-in-1 HQ8120 Indoor Silver 2400 W Fan electric space heater:

Rowenta Silent Comfort 3-in-1 HQ8120, Fan electric space heater, 74.8" (1.9 m), IP20, Indoor, Floor, Silver

Long summary description Rowenta Silent Comfort 3-in-1 HQ8120 Indoor Silver 2400 W Fan electric space heater:

Rowenta Silent Comfort 3-in-1 HQ8120. Type: Fan electric space heater, Cord length: 74.8" (1.9 m), International Protection (IP) code: IP20. Suitable for: Indoor, Placement options: Floor, Product color: Silver. Heating power: 2400 W, Suitable for room volume up to: 40 m³, Suitable for room area up to: 40 m². Power: 2400 W, AC input voltage: 20 - 230 V, AC input frequency: 50 Hz. Height: 32.2" (817 mm), Weight: 12.6 lbs (5.72 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.