Rowenta EP9600, White, Blue, Intense pulsed light (IPL), 5 J/cm², 20 min, 3 cm², Pulse
Rowenta EP9600. Product color: White, Blue, Hair removal technology: Intense pulsed light (IPL), Light fluence (max): 5 J/cm². Power source: AC, Power: 36 W, AC input voltage: 100 - 240 V. Width: 2.95" (75 mm), Depth: 5.16" (131 mm), Height: 6.34" (161 mm). Package width: 4.21" (107 mm), Package depth: 7.09" (180 mm), Package height: 8.27" (210 mm)