Rowenta logo

Rowenta DW8215 Dry & Steam iron Microsteam 400 HD Laser soleplate 2800 W Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
382025
Info modified on:
02 May 2024, 15:28:55
Short summary description Rowenta DW8215 Dry & Steam iron Microsteam 400 HD Laser soleplate 2800 W Blue:

Rowenta DW8215, Dry & Steam iron, Microsteam 400 HD Laser soleplate, 98.4" (2.5 m), 200 g/min, Blue, 45 g/min

Long summary description Rowenta DW8215 Dry & Steam iron Microsteam 400 HD Laser soleplate 2800 W Blue:

Rowenta DW8215. Type: Dry & Steam iron, Soleplate type: Microsteam 400 HD Laser soleplate, Cord length: 98.4" (2.5 m). Iron power: 2800 W. Width: 4.93" (125.2 mm), Depth: 11.5" (292.5 mm), Height: 6.2" (157.4 mm). Package width: 5.71" (145 mm), Package depth: 12.6" (320 mm), Package height: 7.09" (180 mm). Country of origin: China

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.