Rowenta logo

Rowenta DW8210 Dry & Steam iron Microsteam 400 HD Laser soleplate 2800 W Black, Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87742
Info modified on:
15 May 2024, 18:23:26
Short summary description Rowenta DW8210 Dry & Steam iron Microsteam 400 HD Laser soleplate 2800 W Black, Red:

Rowenta DW8210, Dry & Steam iron, Microsteam 400 HD Laser soleplate, 78.7" (2 m), 200 g/min, Black, Red, 50 g/min

Long summary description Rowenta DW8210 Dry & Steam iron Microsteam 400 HD Laser soleplate 2800 W Black, Red:

Rowenta DW8210. Type: Dry & Steam iron, Soleplate type: Microsteam 400 HD Laser soleplate, Cord length: 78.7" (2 m). Iron power: 2800 W. Width: 4.93" (125.2 mm), Depth: 11.5" (292.5 mm), Height: 6.2" (157.4 mm). Package width: 5.71" (145 mm), Package depth: 12.6" (320 mm), Package height: 7.09" (180 mm). Country of origin: Germany

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.