Rowenta logo

Rowenta Autosteam DW4120 Dry & Steam iron Microsteam 300 Laser soleplate 2400 W Blue, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129441
Info modified on:
02 May 2024, 15:28:38
Short summary description Rowenta Autosteam DW4120 Dry & Steam iron Microsteam 300 Laser soleplate 2400 W Blue, White:

Rowenta Autosteam DW4120, Dry & Steam iron, Microsteam 300 Laser soleplate, 78.7" (2 m), 140 g/min, Blue, White, 35 g/min

Long summary description Rowenta Autosteam DW4120 Dry & Steam iron Microsteam 300 Laser soleplate 2400 W Blue, White:

Rowenta Autosteam DW4120. Type: Dry & Steam iron, Soleplate type: Microsteam 300 Laser soleplate, Cord length: 78.7" (2 m). Iron power: 2400 W. Weight: 3.26 lbs (1.48 kg). Package width: 5.39" (137 mm), Package depth: 12" (305 mm), Package height: 6.81" (173 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.