Rowenta Effective Comfort, Steam iron, Stainless Steel soleplate, 78.7" (2 m), 100 g/min, Blue, White, 30 g/min
Rowenta Effective Comfort. Type: Steam iron, Soleplate type: Stainless Steel soleplate, Cord length: 78.7" (2 m). Iron power: 2200 W. Dimensions (WxDxH): 11.6 x 4.92 x 7.09" (295 x 125 x 180 mm)