Rowenta logo

Rowenta DW 9011 iron Steam iron Stainless Steel soleplate 2600 W Blue, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33475
Info modified on:
28 Mar 2023, 10:12:56
Short summary description Rowenta DW 9011 iron Steam iron Stainless Steel soleplate 2600 W Blue, White:

Rowenta DW 9011, Steam iron, Stainless Steel soleplate, 98.4" (2.5 m), 180 g/min, Blue, White, 50 g/min

Long summary description Rowenta DW 9011 iron Steam iron Stainless Steel soleplate 2600 W Blue, White:

Rowenta DW 9011. Type: Steam iron, Soleplate type: Stainless Steel soleplate, Cord length: 98.4" (2.5 m). Iron power: 2600 W. Width: 12.6" (320 mm), Depth: 5.71" (145 mm), Height: 7.09" (180 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.