Rowenta logo

Rowenta Everlast Anticalc DW7110 Dry & Steam iron 2700 W Black, Blue

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121077
Info modified on:
14 Mar 2024, 19:22:04
Short summary description Rowenta Everlast Anticalc DW7110 Dry & Steam iron 2700 W Black, Blue:

Rowenta Everlast Anticalc DW7110, Dry & Steam iron, 98.4" (2.5 m), 200 g/min, Black, Blue, 40 g/min, 0.375 L

Long summary description Rowenta Everlast Anticalc DW7110 Dry & Steam iron 2700 W Black, Blue:

Rowenta Everlast Anticalc DW7110. Type: Dry & Steam iron, Cord length: 98.4" (2.5 m), Steam boost performance: 200 g/min. Iron power: 2700 W. Width: 5.71" (145 mm), Depth: 12.6" (320 mm), Height: 7.09" (180 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.