Rowenta DW 5020, Dry & Steam iron, 150 g/min, Blue, White, 40 g/min, 0.3 L, 2400 W
Rowenta DW 5020. Type: Dry & Steam iron, Steam boost performance: 150 g/min, Product color: Blue, White. Iron power: 2400 W. Weight: 4.19 lbs (1.9 kg)