Rowenta logo

Rowenta Access Steam Minute Handheld garment steamer 0.15 L 1100 W Blue, Gray, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111208
Info modified on:
02 May 2024, 15:28:21
Short summary description Rowenta Access Steam Minute Handheld garment steamer 0.15 L 1100 W Blue, Gray, White:

Rowenta Access Steam Minute, Handheld garment steamer, 0.15 L, 0.75 min, Blue, Gray, White, Hand switch, Velcro

Long summary description Rowenta Access Steam Minute Handheld garment steamer 0.15 L 1100 W Blue, Gray, White:

Rowenta Access Steam Minute. Device type: Handheld garment steamer, Water tank capacity: 0.15 L, Heating time: 0.75 min. Power: 1100 W. Width: 4.72" (120 mm), Depth: 3.94" (100 mm), Height: 9.65" (245 mm). Package width: 5.59" (142 mm), Package depth: 8.07" (205 mm), Package height: 13" (330 mm). Country of origin: China

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.