Rowenta logo

Rowenta DG8626 2400 W 1.1 L Microsteam 400 HD Laser soleplate Gray, Green

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6534
Info modified on:
05 Apr 2025, 11:31:33
Short summary description Rowenta DG8626 2400 W 1.1 L Microsteam 400 HD Laser soleplate Gray, Green:

Rowenta DG8626, 2400 W, 450 g/min, Microsteam 400 HD Laser soleplate, 6.9 bar, 1.1 L, 120 g/min

Long summary description Rowenta DG8626 2400 W 1.1 L Microsteam 400 HD Laser soleplate Gray, Green:

Rowenta DG8626. Iron power: 2400 W, Steam boost performance: 450 g/min, Soleplate type: Microsteam 400 HD Laser soleplate. Width: 0.945" (24 mm), Depth: 1.57" (40 mm), Height: 1.18" (30 mm). Power: 2400 W, Country of origin: France. Package width: 11" (280 mm), Package depth: 17.5" (445 mm), Package height: 13.6" (345 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.