Rowenta logo

Rowenta DG 8531 steam ironing station 2400 W 1.3 L Purple

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74565
Info modified on:
14 Mar 2024, 19:47:38
Short summary description Rowenta DG 8531 steam ironing station 2400 W 1.3 L Purple:

Rowenta DG 8531, 2400 W, 300 g/min, 6 bar, 1.3 L, 120 g/min, Purple

Long summary description Rowenta DG 8531 steam ironing station 2400 W 1.3 L Purple:

Rowenta DG 8531. Iron power: 2400 W, Steam boost performance: 300 g/min, Maximum steam pressure: 6 bar. Width: 17.5" (445 mm), Depth: 11" (280 mm), Height: 13.6" (345 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.