Rowenta logo

Rowenta DE5010 Steam iron Microsteam 400 Laser soleplate 2400 W Blue, Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
336189
Info modified on:
02 May 2024, 15:27:53
Short summary description Rowenta DE5010 Steam iron Microsteam 400 Laser soleplate 2400 W Blue, Black:

Rowenta DE5010, Steam iron, Microsteam 400 Laser soleplate, 115 g/min, Blue, Black, 27 g/min, 0.25 L

Long summary description Rowenta DE5010 Steam iron Microsteam 400 Laser soleplate 2400 W Blue, Black:

Rowenta DE5010. Type: Steam iron, Soleplate type: Microsteam 400 Laser soleplate, Steam boost performance: 115 g/min. LED indicators: Charging. Iron power: 2400 W. Width: 4.72" (120 mm), Depth: 10.6" (270 mm), Height: 5.71" (145 mm). Package width: 11.6" (294 mm), Package depth: 13.5" (344 mm), Package height: 5.67" (144 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.