Rowenta logo

Rowenta DA1510F1 iron Steam iron Microsteam 200 soleplate 1000 W Blue, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
254253
Info modified on:
02 May 2024, 15:27:52
Short summary description Rowenta DA1510F1 iron Steam iron Microsteam 200 soleplate 1000 W Blue, White:

Rowenta DA1510F1, Steam iron, Microsteam 200 soleplate, 78.7" (2 m), 45 g/min, Blue, White, 10 g/min

Long summary description Rowenta DA1510F1 iron Steam iron Microsteam 200 soleplate 1000 W Blue, White:

Rowenta DA1510F1. Type: Steam iron, Soleplate type: Microsteam 200 soleplate, Cord length: 78.7" (2 m). Iron power: 1000 W, AC input voltage: 120 - 240 V. Width: 3.54" (90 mm), Depth: 7.87" (200 mm), Height: 3.74" (95 mm). Package width: 3.78" (96 mm), Package depth: 8.5" (216 mm), Package height: 4.8" (122 mm). Quantity per pallet: 420 pc(s), Quantity per intermodal container (20ft): 8460 pc(s), Quantity per intermodal container (40ft): 17340 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.