Rowenta logo

Rowenta Infini Pro Elite CV8732 hair dryer 2200 W Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102118
Info modified on:
02 May 2024, 15:27:49
Short summary description Rowenta Infini Pro Elite CV8732 hair dryer 2200 W Black:

Rowenta Infini Pro Elite CV8732, Keratin & Shine, AC, Black, Hanging loop, 70.9" (1.8 m), 2200 W

Long summary description Rowenta Infini Pro Elite CV8732 hair dryer 2200 W Black:

Rowenta Infini Pro Elite CV8732. Grid coating technology: Keratin & Shine, Motor type: AC. Product color: Black, Hanging type: Hanging loop, Cord length: 70.9" (1.8 m). Power: 2200 W, AC input voltage: 220-240 V. Barrel diameter: 0.236" (6 mm). Concentrator nozzle width: 2.76" (7 cm), Concentrator nozzle height: 0.236" (6 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.