Rowenta logo

Rowenta Powerline CV5090 hair dryer 2300 W Silver, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163530
Info modified on:
14 Mar 2024, 17:16:20
Short summary description Rowenta Powerline CV5090 hair dryer 2300 W Silver, White:

Rowenta Powerline CV5090, Silver, White, Hanging ring, 70.9" (1.8 m), 2300 W, 220-240 V

Long summary description Rowenta Powerline CV5090 hair dryer 2300 W Silver, White:

Rowenta Powerline CV5090. Product color: Silver, White, Hanging type: Hanging ring, Cord length: 70.9" (1.8 m). Power: 2300 W, AC input voltage: 220-240 V

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.