Rowenta logo

Rowenta Brush Activ Premium Care CF9540 Hot air brush Warm Aluminum, Metallic, White 1000 W 70.9" (1.8 m)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37695
Info modified on:
16 Feb 2025, 18:05:32
Short summary description Rowenta Brush Activ Premium Care CF9540 Hot air brush Warm Aluminum, Metallic, White 1000 W 70.9" (1.8 m):

Rowenta Brush Activ Premium Care CF9540, Hot air brush, Warm, Dry/wet hair, 25 °C, 80 °C, Aluminum

Long summary description Rowenta Brush Activ Premium Care CF9540 Hot air brush Warm Aluminum, Metallic, White 1000 W 70.9" (1.8 m):

Rowenta Brush Activ Premium Care CF9540. Type: Hot air brush, Technology: Warm, Purpose: Dry/wet hair. Product color: Aluminum, Metallic, White, Bristles material: Natural, Hanging type: Hanging loop. Cord length: 70.9" (1.8 m). Power: 1000 W, Power source: AC, AC input voltage: 220-240 V. Cable color: White

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.