Rowenta CF8361, Hot air brush, Warm, Black, White, Hanging loop, 70.9" (1.8 m), 1200 W
Rowenta CF8361. Type: Hot air brush, Technology: Warm. Product color: Black, White, Hanging type: Hanging loop. Cord length: 70.9" (1.8 m). Power: 1200 W