Rowenta logo

Rowenta CF3312 hair styling tool Curling iron Warm Black 45 W 70.9" (1.8 m)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52341
Info modified on:
09 Nov 2020, 16:20:27
Short summary description Rowenta CF3312 hair styling tool Curling iron Warm Black 45 W 70.9" (1.8 m):

Rowenta CF3312, Curling iron, Warm, 200 °C, Black, 70.9" (1.8 m), 45 W

Long summary description Rowenta CF3312 hair styling tool Curling iron Warm Black 45 W 70.9" (1.8 m):

Rowenta CF3312. Type: Curling iron, Technology: Warm, Temperature (max): 200 °C. Product color: Black. Cord length: 70.9" (1.8 m). Power: 45 W. Barrel diameter: 0.984" (2.5 cm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.