Rowenta logo

Rowenta For Elite CF3212 Curling iron Warm Black 47 W 70.9" (1.8 m)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2105
Info modified on:
05 Apr 2025, 11:35:45
Short summary description Rowenta For Elite CF3212 Curling iron Warm Black 47 W 70.9" (1.8 m):

Rowenta For Elite CF3212, Curling iron, Warm, Straight barrel-shaped, 200 °C, 60 s, Black

Long summary description Rowenta For Elite CF3212 Curling iron Warm Black 47 W 70.9" (1.8 m):

Rowenta For Elite CF3212. Type: Curling iron, Technology: Warm, Curling iron shape: Straight barrel-shaped. Product color: Black, Hanging type: Hanging ring, Country of origin: China. Cord length: 70.9" (1.8 m). Power: 47 W, Power source: AC, AC input voltage: 110-240 V. Width: 3.35" (85 mm), Depth: 14.4" (365 mm), Height: 1.34" (34 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.