Rowenta logo

Rowenta CF 2002 Curling iron Black 14 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44185
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Rowenta CF 2002 Curling iron Black 14 W:

Rowenta CF 2002, Curling iron, Black, 14 W, 14 x 3.35 x 2.91" (356 x 85 x 74 mm), 14.1 oz (400 g), 0.63" (1.6 cm)

Long summary description Rowenta CF 2002 Curling iron Black 14 W:

Rowenta CF 2002. Type: Curling iron. Product color: Black. Power: 14 W. Dimensions (WxDxH): 14 x 3.35 x 2.91" (356 x 85 x 74 mm). Weight: 14.1 oz (400 g), Barrel diameter: 0.63" (1.6 cm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.