Rowenta Premiss BS1400, Electronic personal scale, 330.7 lbs (150 kg), 3.53 oz (100 g), Black, kg, lb, ST, Square
Rowenta Premiss BS1400. Type: Electronic personal scale, Maximum weight capacity: 330.7 lbs (150 kg), Accuracy: 3.53 oz (100 g). Digit size: 0.906" (2.3 cm), Display size (HxV): 1.1 x 2.56" (28 x 65 mm). Battery type: CR2032. Width: 11.8" (300 mm), Depth: 11.8" (300 mm), Height: 0.787" (20 mm). Quantity per pack: 1 pc(s), Package width: 12.4" (315 mm), Package depth: 12.4" (315 mm)