Rowenta logo

Rowenta Turbo Cool AU5020 portable air conditioner 58 dB White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30318
Info modified on:
12 Dec 2024, 14:55:44
Short summary description Rowenta Turbo Cool AU5020 portable air conditioner 58 dB White:

Rowenta Turbo Cool AU5020, A, 220 - 240 V, 50 Hz, Type C, White, LED

Long summary description Rowenta Turbo Cool AU5020 portable air conditioner 58 dB White:

Rowenta Turbo Cool AU5020. Energy efficiency class (cooling): A, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Product color: White, Display type: LED. Width: 10.7" (272 mm), Depth: 13.2" (336 mm), Height: 26.7" (678 mm). Quantity per pallet layer: 6 pc(s), Pallet length: 47.2" (120 cm), Pallet width: 31.5" (80 cm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.