Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 23561274 data-sheets &
43251 brands
– register (free)
VGA Cables
ROLINE HD15 M/M, 6.0m with Ferrit cores, Quality VGA cable 236.2" (6 m)
ROLINE HD15 M/M, 6.0m with Ferrit cores, Quality VGA cable 236.2" (6 m)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
ROLINE
Product name:
VGA cable HD15 M/M, 6.0m with Ferrit cores, Quality
Article code:
11.04.5256-10
Category:
VGA Cables
Icecat Product ID:
625718
Data-sheet quality:
created/standardized by Icecat
Product views:
8003
Info modified on:
07 Mar 2024, 15:34:52
Report mistake
Specs
Contact details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE