ROCCAT Kone Pure Ultra mouse Gaming Right-hand USB Type-A Optical 16000 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28268
Info modified on:
19 Jan 2025, 15:59:27
Short summary description ROCCAT Kone Pure Ultra mouse Gaming Right-hand USB Type-A Optical 16000 DPI:

ROCCAT Kone Pure Ultra, Right-hand, Optical, USB Type-A, 16000 DPI, White

Long summary description ROCCAT Kone Pure Ultra mouse Gaming Right-hand USB Type-A Optical 16000 DPI:

ROCCAT Kone Pure Ultra. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 16000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel, Acceleration (max): 50 G. Power source: Cable. Product color: White

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.