ROCCAT Kain 122 AIMO mouse Gaming Right-hand USB Type-A Optical 16000 DPI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36508
Info modified on:
19 Jan 2025, 15:59:24
Short summary description ROCCAT Kain 122 AIMO mouse Gaming Right-hand USB Type-A Optical 16000 DPI:

ROCCAT Kain 122 AIMO, Right-hand, Optical, USB Type-A, 16000 DPI, Black, White

Long summary description ROCCAT Kain 122 AIMO mouse Gaming Right-hand USB Type-A Optical 16000 DPI:

ROCCAT Kain 122 AIMO. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 16000 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel, Acceleration (max): 50 G. Illumination color: Blue, Green, Red. Power source: Cable. Product color: Black, White

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.