Ricoh logo

Ricoh SP 311DNw 1200 x 600 DPI A4 Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51199
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Ricoh SP 311DNw 1200 x 600 DPI A4 Wi-Fi:

Ricoh SP 311DNw, Laser, 1200 x 600 DPI, A4, 28 ppm, Duplex printing, Network ready

Long summary description Ricoh SP 311DNw 1200 x 600 DPI A4 Wi-Fi:

Ricoh SP 311DNw. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Network ready, Wi-Fi. Product color: Black, White

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.