Ricoh SP 220Nw, Laser, 1200 x 600 DPI, A4, 23 ppm, Black, Gray
Ricoh SP 220Nw. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm. Wi-Fi. Product color: Black, Gray