Ricoh logo

Ricoh SP 201N laser printer 600 x 1200 DPI A4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69429
Info modified on:
30 May 2023, 12:08:49
Short summary description Ricoh SP 201N laser printer 600 x 1200 DPI A4:

Ricoh SP 201N, Laser, 600 x 1200 DPI, A4, 2 ppm, Duplex printing, Network ready

Long summary description Ricoh SP 201N laser printer 600 x 1200 DPI A4:

Ricoh SP 201N. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 2 ppm, Duplex printing. Network ready. Product color: Black, White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.