Ricoh logo

Ricoh Aficio MP 201SPF Laser A4 20 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85080
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Ricoh Aficio MP 201SPF Laser A4 20 ppm:

Ricoh Aficio MP 201SPF, Laser, Mono printing, Mono copying, Color scanning, A4, White

Long summary description Ricoh Aficio MP 201SPF Laser A4 20 ppm:

Ricoh Aficio MP 201SPF. Print technology: Laser, Printing: Mono printing. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.