Ricoh PJ WX5460, 4100 ANSI lumens, DLP, WXGA (1280x800), 2000:1, 4:3, 30 - 300"
Ricoh PJ WX5460. Projector brightness: 4100 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Zoom type: Manual, Zoom ratio: 1.1:1, Throw ratio: 1.55 - 1.7:1. Analog signal format system: NTSC, NTSC 4.43, PAL M, PAL, SECAM, PAL 60, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 640 x 480 (VGA), 1360 x 768 (WXGA), 800 x.... Serial interface type: RS-232C, USB connector type: Mini-USB B