Ricoh logo

Ricoh FAX 1195L fax machine Laser 33.6 Kbit/s 200 x 100 DPI A4 Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94928
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Ricoh FAX 1195L fax machine Laser 33.6 Kbit/s 200 x 100 DPI A4 Black, White:

Ricoh FAX 1195L, Laser, 33.6 Kbit/s, 200 x 100 DPI, 2.5 sec/page, JBIG, MH, MMR, MR, ITU-T G3

Long summary description Ricoh FAX 1195L fax machine Laser 33.6 Kbit/s 200 x 100 DPI A4 Black, White:

Ricoh FAX 1195L. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax resolution: 200 x 100 DPI. Product color: Black, White. Maximum copy resolution: 300 x 600 DPI, Copier resize: 25 - 400%. Maximum standard media size: A4. Standard input capacity: 250 sheets

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.