Ricoh logo

Ricoh THETA SC2 360 Camera

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63542
Info modified on:
13 Nov 2023, 12:29:21
Short summary description Ricoh THETA SC2 360 Camera:

Ricoh THETA SC2, Micro-USB, Beige, 24 MP, 1/2.3", 64, 3200, Auto, Cloudy, Daylight, Natural, Outdoor, Shade, Underwater

Long summary description Ricoh THETA SC2 360 Camera:

Ricoh THETA SC2. Camera interface: Micro-USB, Product color: Beige, Total megapixels: 24 MP. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 1920 pixels, Maximum frame rate: 30 fps. Maximum image resolution: 5376 x 2688 pixels, Still image resolution(s): 5376 x 2688, Image formats supported: JPEG. Storage media: Internal memory, Internal memory: 14 GB. Power source: Battery

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.