Ricoh logo

Ricoh MP C306ZSP Laser A4 1200 x 1200 DPI 30 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23586
Info modified on:
01 Nov 2022, 09:05:00
Short summary description Ricoh MP C306ZSP Laser A4 1200 x 1200 DPI 30 ppm:

Ricoh MP C306ZSP, Laser, Color printing, 1200 x 1200 DPI, A4, Direct printing, Gray, White

Long summary description Ricoh MP C306ZSP Laser A4 1200 x 1200 DPI 30 ppm:

Ricoh MP C306ZSP. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 40 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Gray, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.