Ricoh logo

Ricoh SP 4520DN 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56400
Info modified on:
30 May 2023, 12:08:53
Short summary description Ricoh SP 4520DN 1200 x 1200 DPI A4:

Ricoh SP 4520DN, LED, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Network ready

Long summary description Ricoh SP 4520DN 1200 x 1200 DPI A4:

Ricoh SP 4520DN. Print technology: LED. Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LED. Network ready. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.