Ricoh logo

Ricoh Aficio™CL3500N Colour Laser Printer Color 1200 x 1200 DPI A4

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38359
Info modified on:
28 Jan 2020, 15:40:54
Short summary description Ricoh Aficio™CL3500N Colour Laser Printer Color 1200 x 1200 DPI A4:

Ricoh Aficio™CL3500N Colour Laser Printer, Laser, Color, 1200 x 1200 DPI, A4, 21 ppm, Network ready

Long summary description Ricoh Aficio™CL3500N Colour Laser Printer Color 1200 x 1200 DPI A4:

Ricoh Aficio™CL3500N Colour Laser Printer. Print technology: Laser, Color. Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm. Network ready

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.