Rexel 31718EAST, Red, Red, Red, Red, Red, Red, 11.2" (285 mm), 15.7" (398 mm), 15.7" (398 mm)
Rexel 31718EAST. Product color: Red, Red, Red, Red, Red, Red. Package width: 11.2" (285 mm), Package depth: 15.7" (398 mm), Package height: 15.7" (398 mm)