Reolink logo

Reolink Floodlight Series F750P Bullet IP security camera Indoor & outdoor 4608 x 1728 pixels Wall

Data-sheet quality:
created/standardized by Icecat
Product views:
15866
Info modified on:
04 Nov 2024, 15:22:57
Short summary description Reolink Floodlight Series F750P Bullet IP security camera Indoor & outdoor 4608 x 1728 pixels Wall:

Reolink Floodlight Series F750P, IP security camera, Indoor & outdoor, Wired, Google Assistant, 2000 lm, 4200 K

Long summary description Reolink Floodlight Series F750P Bullet IP security camera Indoor & outdoor 4608 x 1728 pixels Wall:

Reolink Floodlight Series F750P. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Wall, Product color: White, Form factor: Bullet. Lens viewing angle, horizontal: 180°, Lens viewing angle, vertical: 60°. Sensor type: CMOS, Optical sensor size: 1/2.7". Fixed focal length: 0.126" (3.2 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.