Renewd logo

2nd by Renewd Apple iPhone 5S 4" Single SIM iOS 10 4G 32 GB Black, Gray Refurbished

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45922
Info modified on:
18 Apr 2024, 16:03:02
Short summary description 2nd by Renewd Apple iPhone 5S 4" Single SIM iOS 10 4G 32 GB Black, Gray Refurbished:

2nd by Renewd Apple iPhone 5S, 4", 1136 x 640 pixels, 32 GB, 8 MP, iOS 10, Black, Gray

Long summary description 2nd by Renewd Apple iPhone 5S 4" Single SIM iOS 10 4G 32 GB Black, Gray Refurbished:

2nd by Renewd Apple iPhone 5S. Display diagonal: 4", Display resolution: 1136 x 640 pixels. Processor frequency: 1.3 GHz, Processor family: Apple, Processor model: A7. Internal storage capacity: 32 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 10. Product color: Black, Gray. Weight: 3.95 oz (112 g)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.