Ranex logo

Ranex RA-5000391

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71329
Info modified on:
29 Jun 2024, 11:42:52
End of life date:
25 Jun 2024
Short summary description Ranex RA-5000391:

Ranex RA-5000391, Outdoor pedestal/post lighting, Silver, White, Plastic, IP44, Garden, White

Long summary description Ranex RA-5000391:

Ranex RA-5000391. Type: Outdoor pedestal/post lighting, Product color: Silver, White, Housing material: Plastic. Number of bulbs: 1 bulb(s), Bulb type: LED, Total power: 0.24 W. Power source type: Battery, Battery voltage: 1.2 V, Battery life: 5 h. Width: 7.87" (200 mm), Depth: 7.87" (200 mm), Height: 20.7" (525 mm). Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.