location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

R-Go Tools Laptop holder R-Go Riser Basic, foldable and adjustable laptop riser, aluminum, silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
R-Go Tools Check ‘R-Go Tools’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop holder R-Go Riser Basic, foldable and adjustable laptop riser, aluminum, silver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RGORIBASI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719274491590
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘R-Go Tools’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by R-Go Tools: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 07:09:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points R-Go Tools Laptop holder R-Go Riser Basic, foldable and adjustable laptop riser, aluminum, silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lightweight ultra-thin aluminum
  • - Adjustable in height
  • - Made in the Netherlands
  • - Encourages an upright working posture
  • - Easy to carry
Long product name R-Go Tools Laptop holder R-Go Riser Basic, foldable and adjustable laptop riser, aluminum, silver :
The short editorial description of R-Go Tools Laptop holder R-Go Riser Basic, foldable and adjustable laptop riser, aluminum, silver

RGORIBASI
More>>>
R-Go Tools Laptop holder R-Go Riser Basic, foldable and adjustable laptop riser, aluminum, silver:
The official marketing text of R-Go Tools Laptop holder R-Go Riser Basic, foldable and adjustable laptop riser, aluminum, silver as supplied by the manufacturer

The R-Go Riser laptop stand easily raises any laptop screen to eye level. This puts your head in a natural position and reduces tension in your neck and shoulder muscles. This laptop riser is easily height adjustable in 3 positions. The R-Go Riser is made of aluminum and has a sleek design. The Riser is ultra thin and lightweight: ideal for carrying in your bag!

Short summary description R-Go Tools Laptop holder R-Go Riser Basic, foldable and adjustable laptop riser, aluminum, silver:
This short summary of the R-Go Tools Laptop holder R-Go Riser Basic, foldable and adjustable laptop riser, aluminum, silver data-sheet is auto-generated and uses the product title and the first six key specs.

R-Go Tools Laptop holder R-Go Riser Basic, foldable and adjustable laptop riser, aluminum, silver, Laptop stand, Silver, Aluminum, 10", 22", 11 lbs (5 kg)

Long summary description R-Go Tools Laptop holder R-Go Riser Basic, foldable and adjustable laptop riser, aluminum, silver:
This is an auto-generated long summary of R-Go Tools Laptop holder R-Go Riser Basic, foldable and adjustable laptop riser, aluminum, silver based on the first three specs of the first five spec groups.

R-Go Tools Laptop holder R-Go Riser Basic, foldable and adjustable laptop riser, aluminum, silver. Product type: Laptop stand, Product color: Silver, Material: Aluminum. Weight: 15.9 oz (450 g)

Whether you work in the office or at home
Whether you work in the office or at home

This stand easily raises your screen to eye level. This puts your head in a natural position and reduces tension in your neck and shoulder muscles. Can be adjusted to 3 positions. Easily raises screen to eye level and prevents neck and shoulder pain.

Made of HYLITE® aluminum
Made of HYLITE® aluminum

This laptop stand is made of Hylite®: the thinnest aluminum composite material in the world. This makes the stand very light. It weighs only 15.9 oz (450 grams), but has a carrying capacity of no less than 11 lbs (5 kilos). Suitable for all tablet and for laptops from 10 to 22 inches. This ultra-thin laptop and tablet stand is easy to carry in your laptop bag. Ideal for healthy working anywhere!

In 3 positions
In 3 positions

The R-Go Riser Basic laptop stand is the thinnest laptop stand at 1.2 mm. The stand is easily height adjustable in 3 positions, so you can always work at eye level. This way the head is in a natural position and reduces tension in your neck and shoulder muscles.

Design
Product type *
Laptop stand
Product color *
Silver
Material
Aluminum
Minimum notebook screen size compatibility
10"
Maximum notebook screen size compatibility
22"
Maximum weight capacity
11 lbs (5 kg)
Ergonomics
Height adjustment
Yes
Number of height positions
3
Weight & dimensions
Weight
15.9 oz (450 g)
Technical details
Country of origin
Netherlands
Warranty period
2 year(s)
Logistics data
Harmonized System (HS) code
76072091
Country Distributor
Nederland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
România 1 distributor(s)