location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

R-Go Tools R-Go Steel Travel laptop stand, black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
R-Go Tools Check ‘R-Go Tools’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R-Go Steel Travel laptop stand, black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RGOSC015BL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719274491545
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘R-Go Tools’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by R-Go Tools: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 23:43:13
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points R-Go Tools R-Go Steel Travel laptop stand, black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ergonomic design
  • - Social product
  • - Foldable
  • - Stable stand for any laptop
  • - Made in the Netherlands
Long product name R-Go Tools R-Go Steel Travel laptop stand, black :
The short editorial description of R-Go Tools R-Go Steel Travel laptop stand, black

R-Go Steel Travel laptop stand, ergonomic laptop riser, foldable, compatible for laptops 10- 22 inches, steel, black
More>>>
R-Go Tools R-Go Steel Travel laptop stand, black:
The official marketing text of R-Go Tools R-Go Steel Travel laptop stand, black as supplied by the manufacturer

The R-Go Steel Travel is the perfect laptop stand for when you're on the road a lot. In fact, this laptop stand is foldable! So it easily fits into your (laptop) bag and you can use it anywhere. The laptop stand is not only easy to carry, but also stimulates a straighter working posture. The R-Go Steel Travel is made in collaboration with the organisation In-Made. In-Made gives inmates the chance to learn employee skills in a real production environment and under expert guidance. When you buy a R-Go Steel Travel laptop stand, you support the great work of In- Made and help people who need a second chance.

Short summary description R-Go Tools R-Go Steel Travel laptop stand, black:
This short summary of the R-Go Tools R-Go Steel Travel laptop stand, black data-sheet is auto-generated and uses the product title and the first six key specs.

R-Go Tools R-Go Steel Travel laptop stand, black, Laptop stand, Black, Steel, 10", 22", 11 lbs (5 kg)

Long summary description R-Go Tools R-Go Steel Travel laptop stand, black:
This is an auto-generated long summary of R-Go Tools R-Go Steel Travel laptop stand, black based on the first three specs of the first five spec groups.

R-Go Tools R-Go Steel Travel laptop stand, black. Product type: Laptop stand, Product color: Black, Material: Steel. Width: 10" (255 mm), Depth: 10.4" (265 mm), Height: 4.92" (125 mm). Package width: 6.3" (160 mm), Package depth: 11" (280 mm), Package height: 1.06" (27 mm). Master (outer) case width: 6.3" (160 mm), Master (outer) case length: 11" (280 mm), Master (outer) case height: 1.06" (27 mm)

Raises your laptop up to eye level
Raises your laptop up to eye level

This ergonomic laptop stand raises your laptop up to eye level. So you sit in an upright position in front of your screen and prevent annoying neck and back pains.

Easy to take with you
Easy to take with you

The R-Go Steel Travel is the perfect laptop stand for when you are on the road a lot. Because this laptop stand is foldable! It fits easily into your (laptop) bag and you can use it anywhere. It has a load capacity of no less than 11.0 lb (5 kg) and is suitable for all laptops from 10 to 22 inches.

In collaboration with In-Made
In collaboration with In-Made

The R-Go Steel Travel is made in collaboration with the organisation In-Made. In-Made gives inmates the chance to learn employee skills in a real production environment and under expert guidance. When you purchase an R-Go Steel Travel laptop stand, you support the great work of In- Made and help people who need a second chance.

Design
Product type *
Laptop stand
Product color *
Black
Material
Steel
Minimum notebook screen size compatibility
10"
Maximum notebook screen size compatibility
22"
Number of devices supported
1
Maximum weight capacity
11 lbs (5 kg)
Ergonomics
Foldable
Yes
Height adjustment
No
Weight & dimensions
Width
10" (255 mm)
Depth
10.4" (265 mm)
Height
4.92" (125 mm)
Length
10.4" (265 mm)
Weight & dimensions
Weight
10.9 oz (310 g)
Packaging data
Package width
6.3" (160 mm)
Package depth
11" (280 mm)
Package height
1.06" (27 mm)
Package weight
13.4 oz (380 g)
Technical details
Country of origin
Netherlands
Warranty period
2 year(s)
Logistics data
Master (outer) case width
6.3" (160 mm)
Master (outer) case length
11" (280 mm)
Master (outer) case height
1.06" (27 mm)
Master (outer) case weight
13.4 oz (380 g)
Quantity per master (outer) case
1 pc(s)
Harmonized System (HS) code
73262000
Brand Image Article code product Stock Price from
R-Go Tools R-Go Riser Basic laptop stand, silver R-Go Tools R-Go Riser Basic laptop stand, silver
(show image)
RGORIBASI R-Go Riser Basic laptop stand, silver 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools R-Go Riser Document laptop stand, black R-Go Tools R-Go Riser Document laptop stand, black
(show image)
RGORIDOCBL R-Go Riser Document laptop stand, black 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools R-Go Riser Duo, tablet and laptop stand, black R-Go Tools R-Go Riser Duo, tablet and laptop stand, black
(show image)
RGORIDUOBL R-Go Riser Duo, tablet and laptop stand, black 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools R-Go Riser Flexibel laptop stand, silver R-Go Tools R-Go Riser Flexibel laptop stand, silver
(show image)
RGORISTSI R-Go Riser Flexibel laptop stand, silver 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools R-Go Riser Flexibel laptop stand, black R-Go Tools R-Go Riser Flexibel laptop stand, black
(show image)
RGORISTBL R-Go Riser Flexibel laptop stand, black 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools R-Go Riser Attachable laptop stand, black R-Go Tools R-Go Riser Attachable laptop stand, black
(show image)
RGORIATBL R-Go Riser Attachable laptop stand, black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
España 1 distributor(s)
Belgium 1 distributor(s)
România 1 distributor(s)
México 1 distributor(s)