R-Go Tools logo

R-Go Tools Ergonomic mouse R-Go HE Break with break software, large (hand size ≥ 185 mm), right-handed, Bluetooth, black

Data-sheet quality:
created/standardized by Icecat
Product views:
258433
Info modified on:
24 Apr 2025, 08:28:00
Short summary description R-Go Tools Ergonomic mouse R-Go HE Break with break software, large (hand size ≥ 185 mm), right-handed, Bluetooth, black:

R-Go Tools Ergonomic mouse R-Go HE Break with break software, large (hand size ≥ 185 mm), right-handed, Bluetooth, black, Right-hand, RF Wireless, 2500 DPI, Black

Long summary description R-Go Tools Ergonomic mouse R-Go HE Break with break software, large (hand size ≥ 185 mm), right-handed, Bluetooth, black:

R-Go Tools Ergonomic mouse R-Go HE Break with break software, large (hand size ≥ 185 mm), right-handed, Bluetooth, black. Form factor: Right-hand. Device interface: RF Wireless, Movement resolution: 2500 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries. Product color: Black

Reasons to buy
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.