QNAP logo

QNAP UX-800U-RP disk array 24 TB Rack (2U) Black, Gray

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32798
Info modified on:
14 Mar 2024, 19:45:08
Short summary description QNAP UX-800U-RP disk array 24 TB Rack (2U) Black, Gray:

QNAP UX-800U-RP, 24 TB, HDD, Serial ATA III, 3.5", Rack (2U), Black, Gray

Long summary description QNAP UX-800U-RP disk array 24 TB Rack (2U) Black, Gray:

QNAP UX-800U-RP. Total installed storage capacity: 24 TB, Installed storage drive type: HDD, Storage drive interface: Serial ATA III, Storage drive size: 3.5". Chassis type: Rack (2U), Device class: Small & Medium Business. Number of storage drives supported: 8, Supported storage drive types: HDD, Supported storage drive interfaces: Serial ATA II, Serial ATA III. Width: 19" (482 mm), Depth: 21" (534 mm), Height: 3.5" (89 mm). Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.