QNAP logo

QNAP TX-500P disk array 25 TB Rack (7U) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33676
Info modified on:
07 Mar 2024, 15:34:52
Short summary description QNAP TX-500P disk array 25 TB Rack (7U) Black:

QNAP TX-500P, 25 TB, HDD, 11.2 lbs (5.1 kg), Rack (7U), Black

Long summary description QNAP TX-500P disk array 25 TB Rack (7U) Black:

QNAP TX-500P. Total installed storage capacity: 25 TB, Installed storage drive type: HDD. Chassis type: Rack (7U), Device class: Small & Medium Business. Number of storage drives supported: 5, Supported storage drive types: HDD & SSD, Supported storage drive interfaces: Serial ATA II, Serial ATA III, Storage drive sizes supported: 2.5,3.5". Width: 8.29" (210.6 mm), Depth: 9.27" (235.4 mm), Height: 7.29" (185.2 mm), Weight: 11.2 lbs (5.1 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.