QNAP logo

QNAP TS-569 Pro 5x2TB Tower Intel Atom® 1 GB 10 TB Linux Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11742
Info modified on:
31 Mar 2024, 19:36:38
Short summary description QNAP TS-569 Pro 5x2TB Tower Intel Atom® 1 GB 10 TB Linux Black:

QNAP TS-569 Pro 5x2TB, Tower, Intel Atom®, 1 GB, 10 TB, Linux, Black

Long summary description QNAP TS-569 Pro 5x2TB Tower Intel Atom® 1 GB 10 TB Linux Black:

QNAP TS-569 Pro 5x2TB. Chassis type: Tower. Processor family: Intel Atom®, Processor frequency: 2.13 GHz. Internal memory: 1 GB. Total installed storage capacity: 10 TB. Operating system installed: Linux

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.