QNAP logo

QNAP TS-EC2480U R2 NAS Rack (4U) Intel® Xeon® E3 V3 Family E3-1246V3 16 GB DDR3 0 TB HDD QNAP Turbo System Aluminum, Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14802
Info modified on:
06 Aug 2024, 10:01:05
Short summary description QNAP TS-EC2480U R2 NAS Rack (4U) Intel® Xeon® E3 V3 Family E3-1246V3 16 GB DDR3 0 TB HDD QNAP Turbo System Aluminum, Black:

QNAP TS-EC2480U R2, NAS, Rack (4U), Intel® Xeon® E3 V3 Family, E3-1246V3, 16 GB, DDR3

Long summary description QNAP TS-EC2480U R2 NAS Rack (4U) Intel® Xeon® E3 V3 Family E3-1246V3 16 GB DDR3 0 TB HDD QNAP Turbo System Aluminum, Black:

QNAP TS-EC2480U R2. Type: NAS. Chassis type: Rack (4U). Device class: Large Enterprise Business. Processor family: Intel® Xeon® E3 V3 Family, Processor model: E3-1246V3, Processor frequency: 3.5 GHz. Internal memory: 16 GB, Internal memory type: DDR3. Total installed storage capacity: 0 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.