QNAP logo

QNAP TS-879 PRO Tower Intel® Core™ i3 i3-2120 2 GB DDR3 16 TB Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30873
Info modified on:
23 Jul 2024, 21:45:46
Short summary description QNAP TS-879 PRO Tower Intel® Core™ i3 i3-2120 2 GB DDR3 16 TB Black:

QNAP TS-879 PRO, Tower, Intel® Core™ i3, i3-2120, 2 GB, DDR3, 16 TB

Long summary description QNAP TS-879 PRO Tower Intel® Core™ i3 i3-2120 2 GB DDR3 16 TB Black:

QNAP TS-879 PRO. Chassis type: Tower. Processor family: Intel® Core™ i3, Processor model: i3-2120, Processor frequency: 3.3 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 16 TB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.