QNAP logo

QNAP TS-664 NAS Tower Intel® Celeron® N5095 8 GB DDR4 72 TB HDD QNAP Turbo System Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5573
Info modified on:
09 May 2024, 18:00:24
Short summary description QNAP TS-664 NAS Tower Intel® Celeron® N5095 8 GB DDR4 72 TB HDD QNAP Turbo System Black:

QNAP TS-664, NAS, Tower, Intel® Celeron®, N5095, 8 GB, DDR4

Long summary description QNAP TS-664 NAS Tower Intel® Celeron® N5095 8 GB DDR4 72 TB HDD QNAP Turbo System Black:

QNAP TS-664. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor family: Intel® Celeron®, Processor model: N5095, Processor frequency: 2 GHz. Internal memory: 8 GB, Internal memory type: DDR4. Total installed storage capacity: 72 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.