QNAP logo

QNAP TS-659 Pro+ Tower Intel Atom® 1 GB 0 TB Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26763
Info modified on:
07 Mar 2024, 15:34:52
Short summary description QNAP TS-659 Pro+ Tower Intel Atom® 1 GB 0 TB Black:

QNAP TS-659 Pro+, Tower, Intel Atom®, 1 GB, 0 TB, Black

Long summary description QNAP TS-659 Pro+ Tower Intel Atom® 1 GB 0 TB Black:

QNAP TS-659 Pro+. Chassis type: Tower. Processor family: Intel Atom®, Processor frequency: 1.8 GHz. Internal memory: 1 GB. Total installed storage capacity: 0 TB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.